Capital Lighting, Inc. 2335CB Exterior -Wall Mount 790962

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665233513 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665233513 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

Suppliers

Company
Product
Description
Supplier Links
2335CB Exterior -Wall Mount - 790962 - Capital Lighting, Inc.
Columbus, OH, USA
2335CB Exterior -Wall Mount
790962
2335CB Exterior -Wall Mount 790962
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 20.50 Length 20.50 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 16 Product Name: Three Light Outdoor Fixture UPC: 640665233513 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.25

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 20.50
Length 20.50
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 16
Product Name: Three Light Outdoor Fixture
UPC: 640665233513
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.25

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790962
Product Name 2335CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2105499 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1500 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details