Capital Lighting, Inc. 2330CB Exterior -Wall Mount 790960

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Length 15.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665233018 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Length 15.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665233018 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

Suppliers

Company
Product
Description
Supplier Links
2330CB Exterior -Wall Mount - 790960 - Capital Lighting, Inc.
Columbus, OH, USA
2330CB Exterior -Wall Mount
790960
2330CB Exterior -Wall Mount 790960
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 15.50 Length 15.50 Extension: 10 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Copper Bronze Weight: 8 Product Name: One Light Outdoor Fixture UPC: 640665233018 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 5.00

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 15.50
Length 15.50
Extension: 10
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Copper Bronze
Weight: 8
Product Name: One Light Outdoor Fixture
UPC: 640665233018
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 5.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790960
Product Name 2330CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947697 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details