Capital Lighting, Inc. 2337CB Exterior -Post/Pier Head 790939

Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 24 Product Name: Four Light Outdoor Fixture UPC: 640665233711 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 24 Product Name: Four Light Outdoor Fixture UPC: 640665233711 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2337CB Exterior -Post/Pier Head - 790939 - Capital Lighting, Inc.
Columbus, OH, USA
2337CB Exterior -Post/Pier Head
790939
2337CB Exterior -Post/Pier Head 790939
PRODUCT DETAILS / SPECS Width/Dia: 16.50 Height: 27.00 Length 27.00 Bulb Type: Candelabra Qty: 4 Wattage: 40 Finish: Copper Bronze Weight: 24 Product Name: Four Light Outdoor Fixture UPC: 640665233711 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 16.50
Height: 27.00
Length 27.00
Bulb
Type: Candelabra
Qty: 4
Wattage: 40
Finish: Copper Bronze
Weight: 24
Product Name: Four Light Outdoor Fixture
UPC: 640665233711
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790939
Product Name 2337CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286470 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details