Capital Lighting, Inc. 2331CB Exterior -Post/Pier Head 790937

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665233117 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665233117 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
2331CB Exterior -Post/Pier Head - 790937 - Capital Lighting, Inc.
Columbus, OH, USA
2331CB Exterior -Post/Pier Head
790937
2331CB Exterior -Post/Pier Head 790937
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 22.00 Length 22.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665233117 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 22.00
Length 22.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 14
Product Name: Three Light Outdoor Fixture
UPC: 640665233117
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790937
Product Name 2331CB Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256918 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.53 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details