Capital Lighting, Inc. 2332CB Exterior -Hanging 790934

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665233216 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665233216 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

Suppliers

Company
Product
Description
Supplier Links
2332CB Exterior -Hanging - 790934 - Capital Lighting, Inc.
Columbus, OH, USA
2332CB Exterior -Hanging
790934
2332CB Exterior -Hanging 790934
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 20.50 Length 20.50 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 14 Product Name: Three Light Outdoor Fixture UPC: 640665233216 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Damp Chain: 60`` Wire: 72``

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 20.50
Length 20.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 14
Product Name: Three Light Outdoor Fixture
UPC: 640665233216
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Damp
Chain: 60``
Wire: 72``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790934
Product Name 2332CB Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680606 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.545m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details