Capital Lighting, Inc. 2444CB Exterior -Wall Mount 790909

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Length 21.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 15 Product Name: Three Light Outdoor Fixture UPC: 640665244410 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Length 21.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 15 Product Name: Three Light Outdoor Fixture UPC: 640665244410 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

Suppliers

Company
Product
Description
Supplier Links
2444CB Exterior -Wall Mount - 790909 - Capital Lighting, Inc.
Columbus, OH, USA
2444CB Exterior -Wall Mount
790909
2444CB Exterior -Wall Mount 790909
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Length 21.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 15 Product Name: Three Light Outdoor Fixture UPC: 640665244410 Category: Outdoor Glass: Bound, Bent & Beveled Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 6.50

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Length 21.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 15
Product Name: Three Light Outdoor Fixture
UPC: 640665244410
Category: Outdoor
Glass: Bound, Bent & Beveled
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 6.50

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790909
Product Name 2444CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892348 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.865m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details