Capital Lighting, Inc. 2314CB Exterior -Wall Mount 790799

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 25.00 Length 25.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 25 Product Name: Three Light Outdoor Fixture UPC: 640665231410 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.75
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 25.00 Length 25.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 25 Product Name: Three Light Outdoor Fixture UPC: 640665231410 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.75

Suppliers

Company
Product
Description
Supplier Links
2314CB Exterior -Wall Mount - 790799 - Capital Lighting, Inc.
Columbus, OH, USA
2314CB Exterior -Wall Mount
790799
2314CB Exterior -Wall Mount 790799
PRODUCT DETAILS / SPECS Width/Dia: 10.50 Height: 25.00 Length 25.00 Extension: 12 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Copper Bronze Weight: 25 Product Name: Three Light Outdoor Fixture UPC: 640665231410 Category: Outdoor Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Wet Top to outlet: 11.75

PRODUCT DETAILS / SPECS
Width/Dia: 10.50
Height: 25.00
Length 25.00
Extension: 12
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Copper Bronze
Weight: 25
Product Name: Three Light Outdoor Fixture
UPC: 640665231410
Category: Outdoor
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Wet
Top to outlet: 11.75

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790799
Product Name 2314CB Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286506 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details