Capital Lighting, Inc. 2225WHGB Mid. Chandeliers-Glass Up 790764

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Greek Bronze Weight: 23.04 Product Name: Eight Light Chandelier UPC: 783209222502 Category: Multi-Tier Chandelier Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Greek Bronze Weight: 23.04 Product Name: Eight Light Chandelier UPC: 783209222502 Category: Multi-Tier Chandelier Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2225WHGB Mid. Chandeliers-Glass Up - 790764 - Capital Lighting, Inc.
Columbus, OH, USA
2225WHGB Mid. Chandeliers-Glass Up
790764
2225WHGB Mid. Chandeliers-Glass Up 790764
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 28.00 Bulb Type: Medium Qty: 8 Wattage: 75 Finish: Greek Bronze Weight: 23.04 Product Name: Eight Light Chandelier UPC: 783209222502 Category: Multi-Tier Chandelier Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 28.00
Bulb
Type: Medium
Qty: 8
Wattage: 75
Finish: Greek Bronze
Weight: 23.04
Product Name: Eight Light Chandelier
UPC: 783209222502
Category: Multi-Tier Chandelier
Glass: White Alabaster
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790764
Product Name 2225WHGB Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details