Capital Lighting, Inc. 2228WHGB Sconces-Pocket 790748

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Greek Bronze Weight: 5.59 Product Name: One Light Wall Sconce UPC: 783209222809 Category: Wall Sconce Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Greek Bronze Weight: 5.59 Product Name: One Light Wall Sconce UPC: 783209222809 Category: Wall Sconce Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2228WHGB Sconces-Pocket - 790748 - Capital Lighting, Inc.
Columbus, OH, USA
2228WHGB Sconces-Pocket
790748
2228WHGB Sconces-Pocket 790748
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 15.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Greek Bronze Weight: 5.59 Product Name: One Light Wall Sconce UPC: 783209222809 Category: Wall Sconce Glass: White Alabaster Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 15.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Greek Bronze
Weight: 5.59
Product Name: One Light Wall Sconce
UPC: 783209222809
Category: Wall Sconce
Glass: White Alabaster
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790748
Product Name 2228WHGB Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883515 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.52 m(L)
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details