Capital Lighting, Inc. 30022-HBZ Mid. Chandeliers-Glass Up 790543

Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Harvest Bronze Weight: 36 Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Harvest Bronze Weight: 36 Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
30022-HBZ Mid. Chandeliers-Glass Up - 790543 - Capital Lighting, Inc.
Columbus, OH, USA
30022-HBZ Mid. Chandeliers-Glass Up
790543
30022-HBZ Mid. Chandeliers-Glass Up 790543
PRODUCT DETAILS / SPECS Width/Dia: 32.00 Height: 33.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Harvest Bronze Weight: 36 Product Name: Nine Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 32.00
Height: 33.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Harvest Bronze
Weight: 36
Product Name: Nine Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790543
Product Name 30022-HBZ Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856544 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.644m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details