Capital Lighting, Inc. 3472PW Flush Mounts-Cage Style 790359

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Pewter Weight: 7 Product Name: Two Light Foyer Fixture UPC: 640665347227 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Pewter Weight: 7 Product Name: Two Light Foyer Fixture UPC: 640665347227 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3472PW Flush Mounts-Cage Style - 790359 - Capital Lighting, Inc.
Columbus, OH, USA
3472PW Flush Mounts-Cage Style
790359
3472PW Flush Mounts-Cage Style 790359
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 2 Wattage: 40 Finish: Pewter Weight: 7 Product Name: Two Light Foyer Fixture UPC: 640665347227 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 9.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 2
Wattage: 40
Finish: Pewter
Weight: 7
Product Name: Two Light Foyer Fixture
UPC: 640665347227
Category: Foyer
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 9.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790359
Product Name 3472PW Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details