Capital Lighting, Inc. 3473PW Flush Mounts-Cage Style 790357

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 9 Product Name: Three Light Foyer Fixture UPC: 640665347326 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 9 Product Name: Three Light Foyer Fixture UPC: 640665347326 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3473PW Flush Mounts-Cage Style - 790357 - Capital Lighting, Inc.
Columbus, OH, USA
3473PW Flush Mounts-Cage Style
790357
3473PW Flush Mounts-Cage Style 790357
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Pewter Weight: 9 Product Name: Three Light Foyer Fixture UPC: 640665347326 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Pewter
Weight: 9
Product Name: Three Light Foyer Fixture
UPC: 640665347326
Category: Foyer
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 11.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790357
Product Name 3473PW Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details