Capital Lighting, Inc. 2750SVCR Flush Mounts-Bowl Style 790341

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Canyon Rock Weight: 5.29 Product Name: Two Light Flush Mount UPC: 783209275027 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Canyon Rock Weight: 5.29 Product Name: Two Light Flush Mount UPC: 783209275027 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
2750SVCR Flush Mounts-Bowl Style - 790341 - Capital Lighting, Inc.
Columbus, OH, USA
2750SVCR Flush Mounts-Bowl Style
790341
2750SVCR Flush Mounts-Bowl Style 790341
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 8.00 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Canyon Rock Weight: 5.29 Product Name: Two Light Flush Mount UPC: 783209275027 Category: Flush Mount Glass: Soft Vanilla Shipped Via: UPS Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 8.00
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Canyon Rock
Weight: 5.29
Product Name: Two Light Flush Mount
UPC: 783209275027
Category: Flush Mount
Glass: Soft Vanilla
Shipped Via: UPS
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790341
Product Name 2750SVCR Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856540 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.29m(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details