Capital Lighting, Inc. 3473PB Flush Mounts-Cage Style 790328

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 9 Product Name: Three Light Foyer Fixture UPC: 640665347319 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.5`` dia
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 9 Product Name: Three Light Foyer Fixture UPC: 640665347319 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.5`` dia

Suppliers

Company
Product
Description
Supplier Links
3473PB Flush Mounts-Cage Style - 790328 - Capital Lighting, Inc.
Columbus, OH, USA
3473PB Flush Mounts-Cage Style
790328
3473PB Flush Mounts-Cage Style 790328
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 9.00 Length 9.00 Bulb Type: Candelabra Qty: 3 Wattage: 40 Finish: Polished Brass Weight: 9 Product Name: Three Light Foyer Fixture UPC: 640665347319 Category: Foyer Glass: Clear Bent-Glass Panels Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 11.5`` dia

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 9.00
Length 9.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 40
Finish: Polished Brass
Weight: 9
Product Name: Three Light Foyer Fixture
UPC: 640665347319
Category: Foyer
Glass: Clear Bent-Glass Panels
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 11.5`` dia

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790328
Product Name 3473PB Flush Mounts-Cage Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 1947696 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details