Capital Lighting, Inc. 4417PW Large Chandeliers-Candle 790307

Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 34.50 Length 34.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Pewter Weight: 80 Product Name: 15 Light Chandelier UPC: 640665441734 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 34.50 Length 34.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Pewter Weight: 80 Product Name: 15 Light Chandelier UPC: 640665441734 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
4417PW Large Chandeliers-Candle - 790307 - Capital Lighting, Inc.
Columbus, OH, USA
4417PW Large Chandeliers-Candle
790307
4417PW Large Chandeliers-Candle 790307
PRODUCT DETAILS / SPECS Width/Dia: 35.50 Height: 34.50 Length 34.50 Bulb Type: Candelabra Qty: 15 Wattage: 40 Finish: Pewter Weight: 80 Product Name: 15 Light Chandelier UPC: 640665441734 Category: Chandelier Glass: N/A Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.25`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 35.50
Height: 34.50
Length 34.50
Bulb
Type: Candelabra
Qty: 15
Wattage: 40
Finish: Pewter
Weight: 80
Product Name: 15 Light Chandelier
UPC: 640665441734
Category: Chandelier
Glass: N/A
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.25`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790307
Product Name 4417PW Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 1798552 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.17 m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details