Capital Lighting, Inc. 3615PW Foyer/Hall Lanterns-Glass w/Frame 790302

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 63.50 Length 63.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Pewter Weight: 90 Product Name: Ten Light Foyer Fixture UPC: 640665361537 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 63.50 Length 63.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Pewter Weight: 90 Product Name: Ten Light Foyer Fixture UPC: 640665361537 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3615PW Foyer/Hall Lanterns-Glass w/Frame - 790302 - Capital Lighting, Inc.
Columbus, OH, USA
3615PW Foyer/Hall Lanterns-Glass w/Frame
790302
3615PW Foyer/Hall Lanterns-Glass w/Frame 790302
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 63.50 Length 63.50 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Pewter Weight: 90 Product Name: Ten Light Foyer Fixture UPC: 640665361537 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Truck Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 63.50
Length 63.50
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Pewter
Weight: 90
Product Name: Ten Light Foyer Fixture
UPC: 640665361537
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Truck
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790302
Product Name 3615PW Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details