Capital Lighting, Inc. 3610PW Sconces-Double Candle 790301

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Length 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 9 Product Name: Two Light Sconce UPC: 640665361032 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 14.00
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Length 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 9 Product Name: Two Light Sconce UPC: 640665361032 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 14.00

Suppliers

Company
Product
Description
Supplier Links
3610PW Sconces-Double Candle - 790301 - Capital Lighting, Inc.
Columbus, OH, USA
3610PW Sconces-Double Candle
790301
3610PW Sconces-Double Candle 790301
PRODUCT DETAILS / SPECS Width/Dia: 14.50 Height: 18.00 Length 18.00 Extension: 4 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Pewter Weight: 9 Product Name: Two Light Sconce UPC: 640665361032 Category: Sconce Glass: N/A Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Top to outlet: 14.00

PRODUCT DETAILS / SPECS
Width/Dia: 14.50
Height: 18.00
Length 18.00
Extension: 4
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Pewter
Weight: 9
Product Name: Two Light Sconce
UPC: 640665361032
Category: Sconce
Glass: N/A
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Top to outlet: 14.00

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790301
Product Name 3610PW Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142118 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details