Capital Lighting, Inc. 3614PW Foyer/Hall Lanterns-Glass w/Frame 790300

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 44.50 Length 44.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 39 Product Name: Three Light Foyer Fixture UPC: 640665361438 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 44.50 Length 44.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 39 Product Name: Three Light Foyer Fixture UPC: 640665361438 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

Suppliers

Company
Product
Description
Supplier Links
3614PW Foyer/Hall Lanterns-Glass w/Frame - 790300 - Capital Lighting, Inc.
Columbus, OH, USA
3614PW Foyer/Hall Lanterns-Glass w/Frame
790300
3614PW Foyer/Hall Lanterns-Glass w/Frame 790300
PRODUCT DETAILS / SPECS Width/Dia: 22.50 Height: 44.50 Length 44.50 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Pewter Weight: 39 Product Name: Three Light Foyer Fixture UPC: 640665361438 Category: Foyer Glass: Hand-Blown Clear Optic Shipped Via: Parcel Safety Rating: cUL Safety Listing: Dry Canopy: 6.75`` dia Chain: 120`` Wire: 144``

PRODUCT DETAILS / SPECS
Width/Dia: 22.50
Height: 44.50
Length 44.50
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Pewter
Weight: 39
Product Name: Three Light Foyer Fixture
UPC: 640665361438
Category: Foyer
Glass: Hand-Blown Clear Optic
Shipped Via: Parcel
Safety Rating: cUL
Safety Listing: Dry
Canopy: 6.75`` dia
Chain: 120``
Wire: 144``

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790300
Product Name 3614PW Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1883516 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.83 m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details