Capital Lighting, Inc. 29773-BS Mid. Chandeliers-Glass Up 790295

Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Brushed Steel Weight: 31 Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Brushed Steel Weight: 31 Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29773-BS Mid. Chandeliers-Glass Up - 790295 - Capital Lighting, Inc.
Columbus, OH, USA
29773-BS Mid. Chandeliers-Glass Up
790295
29773-BS Mid. Chandeliers-Glass Up 790295
PRODUCT DETAILS / SPECS Width/Dia: 28.00 Height: 27.00 Bulb Type: Medium Qty: 6 Wattage: 60 Finish: Antique Brushed Steel Weight: 31 Product Name: Six Light Chandelier Category: Chandelier Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 28.00
Height: 27.00
Bulb
Type: Medium
Qty: 6
Wattage: 60
Finish: Antique Brushed Steel
Weight: 31
Product Name: Six Light Chandelier
Category: Chandelier
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790295
Product Name 29773-BS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2754718 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details