Capital Lighting, Inc. 29760/2-BS Sconces-Double Glass 790279

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Steel Weight: 6 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Steel Weight: 6 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
29760/2-BS Sconces-Double Glass - 790279 - Capital Lighting, Inc.
Columbus, OH, USA
29760/2-BS Sconces-Double Glass
790279
29760/2-BS Sconces-Double Glass 790279
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 13.00 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Antique Brushed Steel Weight: 6 Product Name: Two Light Wall Sconce Category: Wall Sconce Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 13.00
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Antique Brushed Steel
Weight: 6
Product Name: Two Light Wall Sconce
Category: Wall Sconce
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790279
Product Name 29760/2-BS Sconces-Double Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details