Capital Lighting, Inc. 32374 Large Chandeliers-Candle 790209

Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash
Description
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash

Suppliers

Company
Product
Description
Supplier Links
32374 Large Chandeliers-Candle - 790209 - Capital Lighting, Inc.
Columbus, OH, USA
32374 Large Chandeliers-Candle
790209
32374 Large Chandeliers-Candle 790209
PRODUCT DETAILS / SPECS Width/Dia: 36.00 Height: 55.00 Bulb Type: Candelabra Qty: 12 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash

PRODUCT DETAILS / SPECS
Width/Dia: 36.00
Height: 55.00
Bulb
Type: Candelabra
Qty: 12
Wattage: 60
Finish: English Bronze with Gold and Slvr Wash

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790209
Product Name 32374 Large Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details