Capital Lighting, Inc. 32372 Pendants-Bowl Style 790206

Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash Weight: 20 Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash Weight: 20 Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
32372 Pendants-Bowl Style - 790206 - Capital Lighting, Inc.
Columbus, OH, USA
32372 Pendants-Bowl Style
790206
32372 Pendants-Bowl Style 790206
PRODUCT DETAILS / SPECS Width/Dia: 22.00 Height: 30.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: English Bronze with Gold and Slvr Wash Weight: 20 Product Name: Three Light Pendant Category: Pendant Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 22.00
Height: 30.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: English Bronze with Gold and Slvr Wash
Weight: 20
Product Name: Three Light Pendant
Category: Pendant
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790206
Product Name 32372 Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details