Capital Lighting, Inc. 4099 Fans-Light Kits 790091

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.50 Length 5.50 Bulb Finish: Opal Weight: 1.61 Product Name: 2 1/4`` Glass Shade Category: Glass Shade Glass: Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.50 Length 5.50 Bulb Finish: Opal Weight: 1.61 Product Name: 2 1/4`` Glass Shade Category: Glass Shade Glass: Opal

Suppliers

Company
Product
Description
Supplier Links
4099 Fans-Light Kits - 790091 - Capital Lighting, Inc.
Columbus, OH, USA
4099 Fans-Light Kits
790091
4099 Fans-Light Kits 790091
PRODUCT DETAILS / SPECS Width/Dia: 8.50 Height: 5.50 Length 5.50 Bulb Finish: Opal Weight: 1.61 Product Name: 2 1/4`` Glass Shade Category: Glass Shade Glass: Opal

PRODUCT DETAILS / SPECS
Width/Dia: 8.50
Height: 5.50
Length 5.50
Bulb
Finish: Opal
Weight: 1.61
Product Name: 2 1/4`` Glass Shade
Category: Glass Shade
Glass: Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790091
Product Name 4099 Fans-Light Kits
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360072 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 656mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details