Capital Lighting, Inc. 29774-BS Mid. Chandeliers-Glass Up 790085

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brushed Steel Weight: 45 Product Name: Nine Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brushed Steel Weight: 45 Product Name: Nine Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
29774-BS Mid. Chandeliers-Glass Up - 790085 - Capital Lighting, Inc.
Columbus, OH, USA
29774-BS Mid. Chandeliers-Glass Up
790085
29774-BS Mid. Chandeliers-Glass Up 790085
PRODUCT DETAILS / SPECS Width/Dia: 30.00 Height: 32.00 Bulb Type: Medium Qty: 9 Wattage: 60 Finish: Antique Brushed Steel Weight: 45 Product Name: Nine Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 30.00
Height: 32.00
Bulb
Type: Medium
Qty: 9
Wattage: 60
Finish: Antique Brushed Steel
Weight: 45
Product Name: Nine Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790085
Product Name 29774-BS Mid. Chandeliers-Glass Up
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856529 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 575mm(L)
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details