Capital Lighting, Inc. 29772-BS Large Chandeliers-Glass Shade 790083

Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 51.00 Bulb Type: Medium Qty: 21 Wattage: 40 Finish: Antique Brushed Steel Weight: 95 Product Name: 21 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 51.00 Bulb Type: Medium Qty: 21 Wattage: 40 Finish: Antique Brushed Steel Weight: 95 Product Name: 21 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
29772-BS Large Chandeliers-Glass Shade - 790083 - Capital Lighting, Inc.
Columbus, OH, USA
29772-BS Large Chandeliers-Glass Shade
790083
29772-BS Large Chandeliers-Glass Shade 790083
PRODUCT DETAILS / SPECS Width/Dia: 46.00 Height: 51.00 Bulb Type: Medium Qty: 21 Wattage: 40 Finish: Antique Brushed Steel Weight: 95 Product Name: 21 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 46.00
Height: 51.00
Bulb
Type: Medium
Qty: 21
Wattage: 40
Finish: Antique Brushed Steel
Weight: 95
Product Name: 21 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790083
Product Name 29772-BS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2065991 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details