Capital Lighting, Inc. 29771-BS Large Chandeliers-Glass Shade 790082

Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Brushed Steel Weight: 64 Product Name: 12 Light Chandelier Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Brushed Steel Weight: 64 Product Name: 12 Light Chandelier Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
29771-BS Large Chandeliers-Glass Shade - 790082 - Capital Lighting, Inc.
Columbus, OH, USA
29771-BS Large Chandeliers-Glass Shade
790082
29771-BS Large Chandeliers-Glass Shade 790082
PRODUCT DETAILS / SPECS Width/Dia: 34.00 Height: 43.00 Bulb Type: Medium Qty: 12 Wattage: 60 Finish: Antique Brushed Steel Weight: 64 Product Name: 12 Light Chandelier Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 34.00
Height: 43.00
Bulb
Type: Medium
Qty: 12
Wattage: 60
Finish: Antique Brushed Steel
Weight: 64
Product Name: 12 Light Chandelier
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 790082
Product Name 29771-BS Large Chandeliers-Glass Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 142115 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details