Capital Lighting, Inc. 1771-01-28 Exterior -Wall Mount 789899

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Weight: 6.76 Product Name: One Light Outdoor Wall Sconce UPC: 093185006332 Category: Outdoor Wall Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Weight: 6.76 Product Name: One Light Outdoor Wall Sconce UPC: 093185006332 Category: Outdoor Wall Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1771-01-28 Exterior -Wall Mount - 789899 - Capital Lighting, Inc.
Columbus, OH, USA
1771-01-28 Exterior -Wall Mount
789899
1771-01-28 Exterior -Wall Mount 789899
PRODUCT DETAILS / SPECS Width/Dia: 7.50 Height: 16.25 Extension: 9.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Weight: 6.76 Product Name: One Light Outdoor Wall Sconce UPC: 093185006332 Category: Outdoor Wall Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 7.50
Height: 16.25
Extension: 9.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Rust
Weight: 6.76
Product Name: One Light Outdoor Wall Sconce
UPC: 093185006332
Category: Outdoor Wall Lighting
Glass: Umber Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789899
Product Name 1771-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2306125 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 595mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details