Capital Lighting, Inc. 87530WT Flush Mounts-Bowl Style 789736

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Length 5.00 Bulb Type: Bi-Pin Qty: 2 Wattage: 32 Finish: White Weight: 9.28 Product Name: Two Light Flush Mount UPC: 783209022423 Category: Flush Mount Glass: White Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Length 5.00 Bulb Type: Bi-Pin Qty: 2 Wattage: 32 Finish: White Weight: 9.28 Product Name: Two Light Flush Mount UPC: 783209022423 Category: Flush Mount Glass: White Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

Suppliers

Company
Product
Description
Supplier Links
87530WT Flush Mounts-Bowl Style - 789736 - Capital Lighting, Inc.
Columbus, OH, USA
87530WT Flush Mounts-Bowl Style
789736
87530WT Flush Mounts-Bowl Style 789736
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 5.00 Length 5.00 Bulb Type: Bi-Pin Qty: 2 Wattage: 32 Finish: White Weight: 9.28 Product Name: Two Light Flush Mount UPC: 783209022423 Category: Flush Mount Glass: White Shipped Via: Truck Safety Listing: Dry Manufacturer's Warranty: Limited

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 5.00
Length 5.00
Bulb
Type: Bi-Pin
Qty: 2
Wattage: 32
Finish: White
Weight: 9.28
Product Name: Two Light Flush Mount
UPC: 783209022423
Category: Flush Mount
Glass: White
Shipped Via: Truck
Safety Listing: Dry
Manufacturer's Warranty: Limited

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789736
Product Name 87530WT Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details