Capital Lighting, Inc. 5038-03-55 Bathroom Fixtures-Three Lights 789668

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185019509 Category: Bath & Vanity Glass: Fluted Satin Etched Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185019509 Category: Bath & Vanity Glass: Fluted Satin Etched Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5038-03-55 Bathroom Fixtures-Three Lights - 789668 - Capital Lighting, Inc.
Columbus, OH, USA
5038-03-55 Bathroom Fixtures-Three Lights
789668
5038-03-55 Bathroom Fixtures-Three Lights 789668
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 7.25 Extension: 7.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Brushed Nickel Product Name: Three Light Vanity Light UPC: 093185019509 Category: Bath & Vanity Glass: Fluted Satin Etched Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 7.25
Extension: 7.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Brushed Nickel
Product Name: Three Light Vanity Light
UPC: 093185019509
Category: Bath & Vanity
Glass: Fluted Satin Etched
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789668
Product Name 5038-03-55 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1798551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details