Capital Lighting, Inc. 5039-02-55 Bathroom Fixtures-Two Lights 789631

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Light UPC: 093185019622 Category: Bath & Vanity Glass: Octagon Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Light UPC: 093185019622 Category: Bath & Vanity Glass: Octagon Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5039-02-55 Bathroom Fixtures-Two Lights - 789631 - Capital Lighting, Inc.
Columbus, OH, USA
5039-02-55 Bathroom Fixtures-Two Lights
789631
5039-02-55 Bathroom Fixtures-Two Lights 789631
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 8.25 Extension: 9 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Vanity Light UPC: 093185019622 Category: Bath & Vanity Glass: Octagon Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 8.25
Extension: 9
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Vanity Light
UPC: 093185019622
Category: Bath & Vanity
Glass: Octagon Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789631
Product Name 5039-02-55 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2235007 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details