Capital Lighting, Inc. 1770-01-28 Exterior -Wall Mount 789585

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Weight: 4.45 Product Name: One Light Outdoor Wall Sconce UPC: 093185006295 Category: Outdoor Wall Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Damp
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Weight: 4.45 Product Name: One Light Outdoor Wall Sconce UPC: 093185006295 Category: Outdoor Wall Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Damp

Suppliers

Company
Product
Description
Supplier Links
1770-01-28 Exterior -Wall Mount - 789585 - Capital Lighting, Inc.
Columbus, OH, USA
1770-01-28 Exterior -Wall Mount
789585
1770-01-28 Exterior -Wall Mount 789585
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 13.50 Extension: 8.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Painted Rust Weight: 4.45 Product Name: One Light Outdoor Wall Sconce UPC: 093185006295 Category: Outdoor Wall Lighting Glass: Umber Seeded Shipped Via: UPS Safety Listing: Damp

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 13.50
Extension: 8.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Painted Rust
Weight: 4.45
Product Name: One Light Outdoor Wall Sconce
UPC: 093185006295
Category: Outdoor Wall Lighting
Glass: Umber Seeded
Shipped Via: UPS
Safety Listing: Damp

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789585
Product Name 1770-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details