Capital Lighting, Inc. 1708-01-04 Exterior -Wall Mount 789578

Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.98 Product Name: One Light Outdoor Wall Sconce UPC: 093185004796 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.98 Product Name: One Light Outdoor Wall Sconce UPC: 093185004796 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1708-01-04 Exterior -Wall Mount - 789578 - Capital Lighting, Inc.
Columbus, OH, USA
1708-01-04 Exterior -Wall Mount
789578
1708-01-04 Exterior -Wall Mount 789578
PRODUCT DETAILS / SPECS Width/Dia: 8.00 Height: 16.00 Extension: 9.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Weight: 5.98 Product Name: One Light Outdoor Wall Sconce UPC: 093185004796 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 8.00
Height: 16.00
Extension: 9.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Weight: 5.98
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004796
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789578
Product Name 1708-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 573 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details