Capital Lighting, Inc. 1705-01-04 Exterior -Wall Mount 789573

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004697 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004697 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1705-01-04 Exterior -Wall Mount - 789573 - Capital Lighting, Inc.
Columbus, OH, USA
1705-01-04 Exterior -Wall Mount
789573
1705-01-04 Exterior -Wall Mount 789573
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004697 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004697
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789573
Product Name 1705-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

LED Panel Lights - 2859943 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details