Capital Lighting, Inc. 1707-01-04 Exterior -Wall Mount 789572

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004758 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004758 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1707-01-04 Exterior -Wall Mount - 789572 - Capital Lighting, Inc.
Columbus, OH, USA
1707-01-04 Exterior -Wall Mount
789572
1707-01-04 Exterior -Wall Mount 789572
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 17.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Black Product Name: One Light Outdoor Wall Sconce UPC: 093185004758 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 17.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Black
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004758
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789572
Product Name 1707-01-04 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 296843 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details