Capital Lighting, Inc. 1705-01-28 Exterior -Wall Mount 789570

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004734 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004734 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1705-01-28 Exterior -Wall Mount - 789570 - Capital Lighting, Inc.
Columbus, OH, USA
1705-01-28 Exterior -Wall Mount
789570
1705-01-28 Exterior -Wall Mount 789570
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 8.75 Extension: 6 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Painted Rust Product Name: One Light Outdoor Wall Sconce UPC: 093185004734 Category: Outdoor Wall Lighting Glass: Clear Beveled Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 8.75
Extension: 6
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Painted Rust
Product Name: One Light Outdoor Wall Sconce
UPC: 093185004734
Category: Outdoor Wall Lighting
Glass: Clear Beveled
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789570
Product Name 1705-01-28 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2892235 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 165mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 6
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details