Capital Lighting, Inc. 1711-03-28 Exterior -Hanging 789545

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Rust Product Name: Three Light Outdoor Pendant UPC: 093185004970 Category: Outdoor Pendants Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Rust Product Name: Three Light Outdoor Pendant UPC: 093185004970 Category: Outdoor Pendants Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1711-03-28 Exterior -Hanging - 789545 - Capital Lighting, Inc.
Columbus, OH, USA
1711-03-28 Exterior -Hanging
789545
1711-03-28 Exterior -Hanging 789545
PRODUCT DETAILS / SPECS Width/Dia: 9.50 Height: 15.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Painted Rust Product Name: Three Light Outdoor Pendant UPC: 093185004970 Category: Outdoor Pendants Glass: Clear Beveled Shipped Via: UPS Safety Listing: Wet Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 9.50
Height: 15.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Painted Rust
Product Name: Three Light Outdoor Pendant
UPC: 093185004970
Category: Outdoor Pendants
Glass: Clear Beveled
Shipped Via: UPS
Safety Listing: Wet
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789545
Product Name 1711-03-28 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892198 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details