Capital Lighting, Inc. 1725-01-09 Exterior -Wall Mount 789536

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185005311 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185005311 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

Suppliers

Company
Product
Description
Supplier Links
1725-01-09 Exterior -Wall Mount - 789536 - Capital Lighting, Inc.
Columbus, OH, USA
1725-01-09 Exterior -Wall Mount
789536
1725-01-09 Exterior -Wall Mount 789536
PRODUCT DETAILS / SPECS Width/Dia: 6.50 Height: 12.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Desert Stone Product Name: One Light Outdoor Wall Sconce UPC: 093185005311 Category: Outdoor Wall Lighting Glass: Clear Seeded Shipped Via: UPS Safety Listing: Wet

PRODUCT DETAILS / SPECS
Width/Dia: 6.50
Height: 12.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Desert Stone
Product Name: One Light Outdoor Wall Sconce
UPC: 093185005311
Category: Outdoor Wall Lighting
Glass: Clear Seeded
Shipped Via: UPS
Safety Listing: Wet

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789536
Product Name 1725-01-09 Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 360075 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1565mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details