Capital Lighting, Inc. 1727-03-04 Exterior -Post/Pier Head 789517

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Post Light UPC: 093185005465 Category: Outdoor Post Lighting Glass: Clear Crackle Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Post Light UPC: 093185005465 Category: Outdoor Post Lighting Glass: Clear Crackle Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
1727-03-04 Exterior -Post/Pier Head - 789517 - Capital Lighting, Inc.
Columbus, OH, USA
1727-03-04 Exterior -Post/Pier Head
789517
1727-03-04 Exterior -Post/Pier Head 789517
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 21.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Post Light UPC: 093185005465 Category: Outdoor Post Lighting Glass: Clear Crackle Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 21.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Post Light
UPC: 093185005465
Category: Outdoor Post Lighting
Glass: Clear Crackle
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789517
Product Name 1727-03-04 Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2859944 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 595mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details