Capital Lighting, Inc. 1728-03-04 Exterior -Hanging 789516

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Pendant UPC: 093185005489 Category: Outdoor Pendants Glass: Clear Crackle Shipped Via: UPS Chain: 3` Wire: 8`
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Pendant UPC: 093185005489 Category: Outdoor Pendants Glass: Clear Crackle Shipped Via: UPS Chain: 3` Wire: 8`

Suppliers

Company
Product
Description
Supplier Links
1728-03-04 Exterior -Hanging - 789516 - Capital Lighting, Inc.
Columbus, OH, USA
1728-03-04 Exterior -Hanging
789516
1728-03-04 Exterior -Hanging 789516
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 23.00 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Product Name: Three Light Outdoor Pendant UPC: 093185005489 Category: Outdoor Pendants Glass: Clear Crackle Shipped Via: UPS Chain: 3` Wire: 8`

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 23.00
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Product Name: Three Light Outdoor Pendant
UPC: 093185005489
Category: Outdoor Pendants
Glass: Clear Crackle
Shipped Via: UPS
Chain: 3`
Wire: 8`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789516
Product Name 1728-03-04 Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details