Capital Lighting, Inc. 2193-02-55 Semi-Flush Mts.-Bowl Style 789487

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 093185012807 Category: Semi Flush Mounts Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 093185012807 Category: Semi Flush Mounts Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2193-02-55 Semi-Flush Mts.-Bowl Style - 789487 - Capital Lighting, Inc.
Columbus, OH, USA
2193-02-55 Semi-Flush Mts.-Bowl Style
789487
2193-02-55 Semi-Flush Mts.-Bowl Style 789487
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 20.00 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Brushed Nickel Product Name: Two Light Pendant UPC: 093185012807 Category: Semi Flush Mounts Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 20.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Pendant
UPC: 093185012807
Category: Semi Flush Mounts
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789487
Product Name 2193-02-55 Semi-Flush Mts.-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2105506 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1800 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details