PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 14.00
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Brushed Nickel
Product Name: Two Light Semi Flush Ceiling Light
UPC: 093185009630
Category: Semi Flush Mounts
Glass: Marble
Shipped Via: UPS
Safety Listing: Dry
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 789451 |
| Product Name | 2095-02-55 Semi-Flush Mts.-Bowl Style |
| Application | Residential |