Capital Lighting, Inc. P5040-37B Sconces-Single Glass 789443

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Nickel Weight: 3.36 Product Name: Two Light Bath Category: Bath Glass: Etched Opal
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Nickel Weight: 3.36 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

Suppliers

Company
Product
Description
Supplier Links
P5040-37B Sconces-Single Glass - 789443 - Capital Lighting, Inc.
Columbus, OH, USA
P5040-37B Sconces-Single Glass
789443
P5040-37B Sconces-Single Glass 789443
PRODUCT DETAILS / SPECS Width/Dia: 4.75 Height: 13.25 Extension: 4 Bulb Type: Xenon Qty: 2 Wattage: 40 Finish: Nickel Weight: 3.36 Product Name: Two Light Bath Category: Bath Glass: Etched Opal

PRODUCT DETAILS / SPECS
Width/Dia: 4.75
Height: 13.25
Extension: 4
Bulb
Type: Xenon
Qty: 2
Wattage: 40
Finish: Nickel
Weight: 3.36
Product Name: Two Light Bath
Category: Bath
Glass: Etched Opal

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789443
Product Name P5040-37B Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318121 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 220mm(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details