Capital Lighting, Inc. 2202-03-64 Mid. Chandeliers-Glass Down 789436

Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Chandelier UPC: 093185013026 Category: Chandeliers Glass: Umber Cloud Shipped Via: UPS Chain: 3` Wire: 10`
Description
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Chandelier UPC: 093185013026 Category: Chandeliers Glass: Umber Cloud Shipped Via: UPS Chain: 3` Wire: 10`

Suppliers

Company
Product
Description
Supplier Links
2202-03-64 Mid. Chandeliers-Glass Down - 789436 - Capital Lighting, Inc.
Columbus, OH, USA
2202-03-64 Mid. Chandeliers-Glass Down
789436
2202-03-64 Mid. Chandeliers-Glass Down 789436
PRODUCT DETAILS / SPECS Width/Dia: 18.00 Height: 16.00 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Chandelier UPC: 093185013026 Category: Chandeliers Glass: Umber Cloud Shipped Via: UPS Chain: 3` Wire: 10`

PRODUCT DETAILS / SPECS
Width/Dia: 18.00
Height: 16.00
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Product Name: Three Light Chandelier
UPC: 093185013026
Category: Chandeliers
Glass: Umber Cloud
Shipped Via: UPS
Chain: 3`
Wire: 10`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789436
Product Name 2202-03-64 Mid. Chandeliers-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details