Capital Lighting, Inc. 5510-01-00 Sconces-Pocket 789429

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multiple Product Name: One Light Wall Sconce UPC: 093185025203 Category: Sconces Glass: Marble Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multiple Product Name: One Light Wall Sconce UPC: 093185025203 Category: Sconces Glass: Marble Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5510-01-00 Sconces-Pocket - 789429 - Capital Lighting, Inc.
Columbus, OH, USA
5510-01-00 Sconces-Pocket
789429
5510-01-00 Sconces-Pocket 789429
PRODUCT DETAILS / SPECS Width/Dia: 12.75 Height: 7.00 Extension: 5.75 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Multiple Product Name: One Light Wall Sconce UPC: 093185025203 Category: Sconces Glass: Marble Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 12.75
Height: 7.00
Extension: 5.75
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Multiple
Product Name: One Light Wall Sconce
UPC: 093185025203
Category: Sconces
Glass: Marble
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789429
Product Name 5510-01-00 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302302100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286501 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details