Capital Lighting, Inc. 5516-01-00 Sconces-Pocket 789426

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shaded Umber Glass Product Name: One Light Wall Sconce UPC: 093185025265 Category: Sconces Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shaded Umber Glass Product Name: One Light Wall Sconce UPC: 093185025265 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5516-01-00 Sconces-Pocket - 789426 - Capital Lighting, Inc.
Columbus, OH, USA
5516-01-00 Sconces-Pocket
789426
5516-01-00 Sconces-Pocket 789426
PRODUCT DETAILS / SPECS Width/Dia: 13.25 Height: 6.25 Extension: 6.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Shaded Umber Glass Product Name: One Light Wall Sconce UPC: 093185025265 Category: Sconces Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 13.25
Height: 6.25
Extension: 6.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Shaded Umber Glass
Product Name: One Light Wall Sconce
UPC: 093185025265
Category: Sconces
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789426
Product Name 5516-01-00 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318104 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 6mm(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details