Capital Lighting, Inc. 2219-01-64 Sconces-Single Glass 789413

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185013514 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185013514 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2219-01-64 Sconces-Single Glass - 789413 - Capital Lighting, Inc.
Columbus, OH, USA
2219-01-64 Sconces-Single Glass
789413
2219-01-64 Sconces-Single Glass 789413
PRODUCT DETAILS / SPECS Width/Dia: 7.25 Height: 13.75 Extension: 7.5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185013514 Category: Wall Brackets Glass: Shaded Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.25
Height: 13.75
Extension: 7.5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Wall Sconce
UPC: 093185013514
Category: Wall Brackets
Glass: Shaded Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789413
Product Name 2219-01-64 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1205mm(L)
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details