Capital Lighting, Inc. 2230-01-64 Sconces-Single Glass 789410

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Bracket UPC: 093185013798 Category: Wall Brackets Glass: Rustic Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Bracket UPC: 093185013798 Category: Wall Brackets Glass: Rustic Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
2230-01-64 Sconces-Single Glass - 789410 - Capital Lighting, Inc.
Columbus, OH, USA
2230-01-64 Sconces-Single Glass
789410
2230-01-64 Sconces-Single Glass 789410
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 12.75 Extension: 8.25 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Bracket UPC: 093185013798 Category: Wall Brackets Glass: Rustic Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 12.75
Extension: 8.25
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Wall Bracket
UPC: 093185013798
Category: Wall Brackets
Glass: Rustic Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789410
Product Name 2230-01-64 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 2407175 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details