Capital Lighting, Inc. 5098-01-64 Sconces-Pocket 789409

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185021830 Category: Sconces Glass: Umber Cloud Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185021830 Category: Sconces Glass: Umber Cloud Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5098-01-64 Sconces-Pocket - 789409 - Capital Lighting, Inc.
Columbus, OH, USA
5098-01-64 Sconces-Pocket
789409
5098-01-64 Sconces-Pocket 789409
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 5.75 Extension: 4 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bordeaux Product Name: One Light Wall Sconce UPC: 093185021830 Category: Sconces Glass: Umber Cloud Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 5.75
Extension: 4
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bordeaux
Product Name: One Light Wall Sconce
UPC: 093185021830
Category: Sconces
Glass: Umber Cloud
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789409
Product Name 5098-01-64 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790905 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details