Capital Lighting, Inc. 5121-02-00 Sconces-Pocket 789403

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Umber Mist Glass Product Name: Two Light Wall Sconce UPC: 093185022523 Category: Sconces Glass: Umber Mist Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Umber Mist Glass Product Name: Two Light Wall Sconce UPC: 093185022523 Category: Sconces Glass: Umber Mist Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5121-02-00 Sconces-Pocket - 789403 - Capital Lighting, Inc.
Columbus, OH, USA
5121-02-00 Sconces-Pocket
789403
5121-02-00 Sconces-Pocket 789403
PRODUCT DETAILS / SPECS Width/Dia: 7.75 Height: 9.50 Extension: 3.75 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: Umber Mist Glass Product Name: Two Light Wall Sconce UPC: 093185022523 Category: Sconces Glass: Umber Mist Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 7.75
Height: 9.50
Extension: 3.75
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: Umber Mist Glass
Product Name: Two Light Wall Sconce
UPC: 093185022523
Category: Sconces
Glass: Umber Mist
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789403
Product Name 5121-02-00 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 1798550 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 873 mm(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details