Capital Lighting, Inc. 5090-03-64 Bathroom Fixtures-Three Lights 789395

Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 13.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185021670 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 13.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185021670 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
5090-03-64 Bathroom Fixtures-Three Lights - 789395 - Capital Lighting, Inc.
Columbus, OH, USA
5090-03-64 Bathroom Fixtures-Three Lights
789395
5090-03-64 Bathroom Fixtures-Three Lights 789395
PRODUCT DETAILS / SPECS Width/Dia: 27.00 Height: 13.25 Extension: 6.75 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Bordeaux Product Name: Three Light Vanity Light UPC: 093185021670 Category: Bath & Vanity Glass: Rustic Umber Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 27.00
Height: 13.25
Extension: 6.75
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Bordeaux
Product Name: Three Light Vanity Light
UPC: 093185021670
Category: Bath & Vanity
Glass: Rustic Umber
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 789395
Product Name 5090-03-64 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Batten Lights - 2235004 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details